Capital Lighting, Inc. 42268PN Mini Pendants-Rod 344434

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Length 6.00 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3.5 Product Name: One Light Pendant UPC: 783927356930 Category: Pendants Shipped Via: UPS Safety Rating: ETL Safety Listing: Damp Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Length 6.00 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3.5 Product Name: One Light Pendant UPC: 783927356930 Category: Pendants Shipped Via: UPS Safety Rating: ETL Safety Listing: Damp Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42268PN Mini Pendants-Rod - 344434 - Capital Lighting, Inc.
Columbus, OH, USA
42268PN Mini Pendants-Rod
344434
42268PN Mini Pendants-Rod 344434
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Length 6.00 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3.5 Product Name: One Light Pendant UPC: 783927356930 Category: Pendants Shipped Via: UPS Safety Rating: ETL Safety Listing: Damp Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.00
Length 6.00
Bulb
Type: A15
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 3.5
Product Name: One Light Pendant
UPC: 783927356930
Category: Pendants
Shipped Via: UPS
Safety Rating: ETL
Safety Listing: Damp
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344434
Product Name 42268PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details