Capital Lighting, Inc. 42450OZ Mid. Chandeliers-Drum Shades 344429

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 21.50 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 12.32 Product Name: Four Light Chandelier UPC: 783927350259 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 21.50 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 12.32 Product Name: Four Light Chandelier UPC: 783927350259 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42450OZ Mid. Chandeliers-Drum Shades - 344429 - Capital Lighting, Inc.
Columbus, OH, USA
42450OZ Mid. Chandeliers-Drum Shades
344429
42450OZ Mid. Chandeliers-Drum Shades 344429
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 21.50 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Olde Bronze Weight: 12.32 Product Name: Four Light Chandelier UPC: 783927350259 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 33.25
Height: 21.50
Bulb
Type: G-9
Qty: 4
Wattage: 50
Finish: Olde Bronze
Weight: 12.32
Product Name: Four Light Chandelier
UPC: 783927350259
Category: Chandelier
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344429
Product Name 42450OZ Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details