Capital Lighting, Inc. 42632CH Mid. Chandeliers-Drum Shades 344428

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 27.94 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Weight: 28 Product Name: Eight Light Chandelier UPC: 783927333818 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Wire: 89``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 27.94 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Weight: 28 Product Name: Eight Light Chandelier UPC: 783927333818 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Wire: 89``

Suppliers

Company
Product
Description
Supplier Links
42632CH Mid. Chandeliers-Drum Shades - 344428 - Capital Lighting, Inc.
Columbus, OH, USA
42632CH Mid. Chandeliers-Drum Shades
344428
42632CH Mid. Chandeliers-Drum Shades 344428
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 27.94 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Weight: 28 Product Name: Eight Light Chandelier UPC: 783927333818 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Wire: 89``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 27.94
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Chrome
Weight: 28
Product Name: Eight Light Chandelier
UPC: 783927333818
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Wire: 89``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344428
Product Name 42632CH Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details