Capital Lighting, Inc. 42451OZ Island/Pool Table-Drum Shades 344427

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.75 Length 20.75 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 9.23 Product Name: Three Light Chandelier UPC: 783927347396 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.75 Length 20.75 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 9.23 Product Name: Three Light Chandelier UPC: 783927347396 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42451OZ Island/Pool Table-Drum Shades - 344427 - Capital Lighting, Inc.
Columbus, OH, USA
42451OZ Island/Pool Table-Drum Shades
344427
42451OZ Island/Pool Table-Drum Shades 344427
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.75 Length 20.75 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 9.23 Product Name: Three Light Chandelier UPC: 783927347396 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.75
Length 20.75
Bulb
Type: G-9
Qty: 3
Wattage: 50
Finish: Olde Bronze
Weight: 9.23
Product Name: Three Light Chandelier
UPC: 783927347396
Category: Chandelier
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344427
Product Name 42451OZ Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details