Capital Lighting, Inc. 42508CH Mini Pendants-Drum Shades 344420

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 9.00 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Chrome Weight: 3 Product Name: One Light Pendant UPC: 783927355995 Category: Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 9.00 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Chrome Weight: 3 Product Name: One Light Pendant UPC: 783927355995 Category: Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42508CH Mini Pendants-Drum Shades - 344420 - Capital Lighting, Inc.
Columbus, OH, USA
42508CH Mini Pendants-Drum Shades
344420
42508CH Mini Pendants-Drum Shades 344420
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 9.00 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Chrome Weight: 3 Product Name: One Light Pendant UPC: 783927355995 Category: Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 9.00
Bulb
Type: G-9
Qty: 1
Wattage: 50
Finish: Chrome
Weight: 3
Product Name: One Light Pendant
UPC: 783927355995
Category: Pendants
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344420
Product Name 42508CH Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details