Capital Lighting, Inc. 42425AP Mini Chandeliers-Glass Shade 344418

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: T4 Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 9 Product Name: Three Light Chandelier UPC: 783927297325 Category: Chandelier Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Wire: 106``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: T4 Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 9 Product Name: Three Light Chandelier UPC: 783927297325 Category: Chandelier Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Wire: 106``

Suppliers

Company
Product
Description
Supplier Links
42425AP Mini Chandeliers-Glass Shade - 344418 - Capital Lighting, Inc.
Columbus, OH, USA
42425AP Mini Chandeliers-Glass Shade
344418
42425AP Mini Chandeliers-Glass Shade 344418
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: T4 Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 9 Product Name: Three Light Chandelier UPC: 783927297325 Category: Chandelier Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Wire: 106``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.00
Bulb
Type: T4
Qty: 3
Wattage: 60
Finish: Antique Pewter
Weight: 9
Product Name: Three Light Chandelier
UPC: 783927297325
Category: Chandelier
Glass: White Opal etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 106``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344418
Product Name 42425AP Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details