Capital Lighting, Inc. 42424AP Semi-Flush Mts.-Other 344415

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.75 Bulb Type: T4 Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 9 Product Name: Three Light Pendant UPC: 783927297356 Category: Pendants Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 70``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.75 Bulb Type: T4 Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 9 Product Name: Three Light Pendant UPC: 783927297356 Category: Pendants Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 70``

Suppliers

Company
Product
Description
Supplier Links
42424AP Semi-Flush Mts.-Other - 344415 - Capital Lighting, Inc.
Columbus, OH, USA
42424AP Semi-Flush Mts.-Other
344415
42424AP Semi-Flush Mts.-Other 344415
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.75 Bulb Type: T4 Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 9 Product Name: Three Light Pendant UPC: 783927297356 Category: Pendants Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 70``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.75
Bulb
Type: T4
Qty: 3
Wattage: 60
Finish: Antique Pewter
Weight: 9
Product Name: Three Light Pendant
UPC: 783927297356
Category: Pendants
Glass: White Opal etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 70``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344415
Product Name 42424AP Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details