Capital Lighting, Inc. 42323PN Pendants-Glass Down 344412

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 9.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 10.3 Product Name: One Light Pendant UPC: 783927357760 Category: Pendants Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 9.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 10.3 Product Name: One Light Pendant UPC: 783927357760 Category: Pendants Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
42323PN Pendants-Glass Down - 344412 - Capital Lighting, Inc.
Columbus, OH, USA
42323PN Pendants-Glass Down
344412
42323PN Pendants-Glass Down 344412
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 9.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 10.3 Product Name: One Light Pendant UPC: 783927357760 Category: Pendants Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 9.75
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 10.3
Product Name: One Light Pendant
UPC: 783927357760
Category: Pendants
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344412
Product Name 42323PN Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details