Capital Lighting, Inc. 42443OZ Mid. Chandeliers-Drum Shades 344408

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 21.50 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 8.03 Product Name: Three Light Chandelier UPC: 783927356121 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 21.50 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 8.03 Product Name: Three Light Chandelier UPC: 783927356121 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42443OZ Mid. Chandeliers-Drum Shades - 344408 - Capital Lighting, Inc.
Columbus, OH, USA
42443OZ Mid. Chandeliers-Drum Shades
344408
42443OZ Mid. Chandeliers-Drum Shades 344408
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 21.50 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Olde Bronze Weight: 8.03 Product Name: Three Light Chandelier UPC: 783927356121 Category: Chandelier Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 21.50
Bulb
Type: G-9
Qty: 3
Wattage: 50
Finish: Olde Bronze
Weight: 8.03
Product Name: Three Light Chandelier
UPC: 783927356121
Category: Chandelier
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344408
Product Name 42443OZ Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details