Capital Lighting, Inc. 42442OZ Pendants-Drum Shade 344405

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 14.5 Product Name: Three Light Ceiling Light UPC: 783927361385 Category: Ceiling Lights Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 14.5 Product Name: Three Light Ceiling Light UPC: 783927361385 Category: Ceiling Lights Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
42442OZ Pendants-Drum Shade - 344405 - Capital Lighting, Inc.
Columbus, OH, USA
42442OZ Pendants-Drum Shade
344405
42442OZ Pendants-Drum Shade 344405
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 14.5 Product Name: Three Light Ceiling Light UPC: 783927361385 Category: Ceiling Lights Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 14.5
Product Name: Three Light Ceiling Light
UPC: 783927361385
Category: Ceiling Lights
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344405
Product Name 42442OZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details