Capital Lighting, Inc. 42428AP Mid. Chandeliers-Glass Up 344404

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 28.88 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Antique Pewter Weight: 34 Product Name: Nine Light Chandelier UPC: 783927297332 Category: Chandelier Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Wire: 100``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 28.88 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Antique Pewter Weight: 34 Product Name: Nine Light Chandelier UPC: 783927297332 Category: Chandelier Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Wire: 100``

Suppliers

Company
Product
Description
Supplier Links
42428AP Mid. Chandeliers-Glass Up - 344404 - Capital Lighting, Inc.
Columbus, OH, USA
42428AP Mid. Chandeliers-Glass Up
344404
42428AP Mid. Chandeliers-Glass Up 344404
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 28.88 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Antique Pewter Weight: 34 Product Name: Nine Light Chandelier UPC: 783927297332 Category: Chandelier Glass: White Opal etched Shipped Via: UPS Safety Rating: cUL Wire: 100``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 28.88
Bulb
Type: A-19
Qty: 9
Wattage: 100
Finish: Antique Pewter
Weight: 34
Product Name: Nine Light Chandelier
UPC: 783927297332
Category: Chandelier
Glass: White Opal etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 100``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344404
Product Name 42428AP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details