Capital Lighting, Inc. 45315NI Sconces-Single Glass 344398

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.37 Height: 7.00 Extension: 4.56 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.5 Product Name: One Light Wall Bracket UPC: 783927364010 Category: Wall Light Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.37 Height: 7.00 Extension: 4.56 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.5 Product Name: One Light Wall Bracket UPC: 783927364010 Category: Wall Light Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45315NI Sconces-Single Glass - 344398 - Capital Lighting, Inc.
Columbus, OH, USA
45315NI Sconces-Single Glass
344398
45315NI Sconces-Single Glass 344398
PRODUCT DETAILS / SPECS Width/Dia: 9.37 Height: 7.00 Extension: 4.56 Bulb Type: Incandescent Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.5 Product Name: One Light Wall Bracket UPC: 783927364010 Category: Wall Light Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.37
Height: 7.00
Extension: 4.56
Bulb
Type: Incandescent
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 2.5
Product Name: One Light Wall Bracket
UPC: 783927364010
Category: Wall Light
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344398
Product Name 45315NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details