Capital Lighting, Inc. 45301CLP Bathroom Fixtures-Two Lights 344396

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.87 Height: 9.30 Extension: 5.95 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Classic Pewter Weight: 4.5 Product Name: Two Light Bath Light UPC: 783927289924 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.87 Height: 9.30 Extension: 5.95 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Classic Pewter Weight: 4.5 Product Name: Two Light Bath Light UPC: 783927289924 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45301CLP Bathroom Fixtures-Two Lights - 344396 - Capital Lighting, Inc.
Columbus, OH, USA
45301CLP Bathroom Fixtures-Two Lights
344396
45301CLP Bathroom Fixtures-Two Lights 344396
PRODUCT DETAILS / SPECS Width/Dia: 16.87 Height: 9.30 Extension: 5.95 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Classic Pewter Weight: 4.5 Product Name: Two Light Bath Light UPC: 783927289924 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.87
Height: 9.30
Extension: 5.95
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Classic Pewter
Weight: 4.5
Product Name: Two Light Bath Light
UPC: 783927289924
Category: Bath Bracket
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344396
Product Name 45301CLP Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details