Capital Lighting, Inc. 45300CLP Sconces-Single Glass 344394

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.75 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Pewter Weight: 2 Product Name: One Light Wall Light UPC: 783927350433 Category: Wall Light Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.75 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Pewter Weight: 2 Product Name: One Light Wall Light UPC: 783927350433 Category: Wall Light Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45300CLP Sconces-Single Glass - 344394 - Capital Lighting, Inc.
Columbus, OH, USA
45300CLP Sconces-Single Glass
344394
45300CLP Sconces-Single Glass 344394
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.75 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Pewter Weight: 2 Product Name: One Light Wall Light UPC: 783927350433 Category: Wall Light Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.75
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Classic Pewter
Weight: 2
Product Name: One Light Wall Light
UPC: 783927350433
Category: Wall Light
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344394
Product Name 45300CLP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details