Capital Lighting, Inc. 45302CLP Bathroom Fixtures-Three Lights 344393

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.58 Height: 9.43 Extension: 5.95 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Classic Pewter Weight: 5 Product Name: Three Light Bath Light UPC: 783927348690 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.58 Height: 9.43 Extension: 5.95 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Classic Pewter Weight: 5 Product Name: Three Light Bath Light UPC: 783927348690 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45302CLP Bathroom Fixtures-Three Lights - 344393 - Capital Lighting, Inc.
Columbus, OH, USA
45302CLP Bathroom Fixtures-Three Lights
344393
45302CLP Bathroom Fixtures-Three Lights 344393
PRODUCT DETAILS / SPECS Width/Dia: 25.58 Height: 9.43 Extension: 5.95 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Classic Pewter Weight: 5 Product Name: Three Light Bath Light UPC: 783927348690 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.58
Height: 9.43
Extension: 5.95
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Classic Pewter
Weight: 5
Product Name: Three Light Bath Light
UPC: 783927348690
Category: Bath Bracket
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344393
Product Name 45302CLP Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details