Capital Lighting, Inc. 49403RZ Exterior -Hanging 344383

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927356206 Category: Outdoor Glass: Clear Beveled Outside with Satin Etched Opal Inside Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927356206 Category: Outdoor Glass: Clear Beveled Outside with Satin Etched Opal Inside Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49403RZ Exterior -Hanging - 344383 - Capital Lighting, Inc.
Columbus, OH, USA
49403RZ Exterior -Hanging
344383
49403RZ Exterior -Hanging 344383
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927356206 Category: Outdoor Glass: Clear Beveled Outside with Satin Etched Opal Inside Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 783927356206
Category: Outdoor
Glass: Clear Beveled Outside with Satin Etched Opal Inside
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344383
Product Name 49403RZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details