Capital Lighting, Inc. 45316NI Bathroom Fixtures-Two Lights 344379

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.00 Extension: 5 Bulb Type: Incandescent Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Bath Light UPC: 783927364904 Category: Bath Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.00 Extension: 5 Bulb Type: Incandescent Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Bath Light UPC: 783927364904 Category: Bath Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45316NI Bathroom Fixtures-Two Lights - 344379 - Capital Lighting, Inc.
Columbus, OH, USA
45316NI Bathroom Fixtures-Two Lights
344379
45316NI Bathroom Fixtures-Two Lights 344379
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 5.00 Extension: 5 Bulb Type: Incandescent Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Bath Light UPC: 783927364904 Category: Bath Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 5.00
Extension: 5
Bulb
Type: Incandescent
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 4
Product Name: Two Light Bath Light
UPC: 783927364904
Category: Bath Bracket
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344379
Product Name 45316NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details