Capital Lighting, Inc. 45317NI Bathroom Fixtures-Three Lights 344377

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 4.50 Extension: 5 Bulb Type: Incandescent Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 7 Product Name: Three Light Bath Light UPC: 783927364911 Category: Bath Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 4.50 Extension: 5 Bulb Type: Incandescent Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 7 Product Name: Three Light Bath Light UPC: 783927364911 Category: Bath Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45317NI Bathroom Fixtures-Three Lights - 344377 - Capital Lighting, Inc.
Columbus, OH, USA
45317NI Bathroom Fixtures-Three Lights
344377
45317NI Bathroom Fixtures-Three Lights 344377
PRODUCT DETAILS / SPECS Width/Dia: 30.25 Height: 4.50 Extension: 5 Bulb Type: Incandescent Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 7 Product Name: Three Light Bath Light UPC: 783927364911 Category: Bath Bracket Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.25
Height: 4.50
Extension: 5
Bulb
Type: Incandescent
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 7
Product Name: Three Light Bath Light
UPC: 783927364911
Category: Bath Bracket
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344377
Product Name 45317NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details