Capital Lighting, Inc. 45358CH Sconces-Single Glass 344376

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 14.00 Extension: 7.43 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Weight: 1.5 Product Name: One Light Bath Bracket UPC: 783927356398 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 14.00 Extension: 7.43 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Weight: 1.5 Product Name: One Light Bath Bracket UPC: 783927356398 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45358CH Sconces-Single Glass - 344376 - Capital Lighting, Inc.
Columbus, OH, USA
45358CH Sconces-Single Glass
344376
45358CH Sconces-Single Glass 344376
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 14.00 Extension: 7.43 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Chrome Weight: 1.5 Product Name: One Light Bath Bracket UPC: 783927356398 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 14.00
Extension: 7.43
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 1.5
Product Name: One Light Bath Bracket
UPC: 783927356398
Category: Bath Bracket
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344376
Product Name 45358CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details