Capital Lighting, Inc. 45366CLP Sconces-Single Glass 344375

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.75 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Classic Pewter Weight: 1.93 Product Name: One Light Wall Bracket UPC: 783927297462 Category: Bath Bracket Glass: White Vetro Mica Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.75 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Classic Pewter Weight: 1.93 Product Name: One Light Wall Bracket UPC: 783927297462 Category: Bath Bracket Glass: White Vetro Mica Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45366CLP Sconces-Single Glass - 344375 - Capital Lighting, Inc.
Columbus, OH, USA
45366CLP Sconces-Single Glass
344375
45366CLP Sconces-Single Glass 344375
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.75 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Classic Pewter Weight: 1.93 Product Name: One Light Wall Bracket UPC: 783927297462 Category: Bath Bracket Glass: White Vetro Mica Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.75
Extension: 7
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Classic Pewter
Weight: 1.93
Product Name: One Light Wall Bracket
UPC: 783927297462
Category: Bath Bracket
Glass: White Vetro Mica
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344375
Product Name 45366CLP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details