Capital Lighting, Inc. 45359CH Bathroom Fixtures-Two Lights 344373

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.05 Height: 9.44 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Chrome Weight: 3.5 Product Name: Two Light Bath Light UPC: 783927357654 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.05 Height: 9.44 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Chrome Weight: 3.5 Product Name: Two Light Bath Light UPC: 783927357654 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45359CH Bathroom Fixtures-Two Lights - 344373 - Capital Lighting, Inc.
Columbus, OH, USA
45359CH Bathroom Fixtures-Two Lights
344373
45359CH Bathroom Fixtures-Two Lights 344373
PRODUCT DETAILS / SPECS Width/Dia: 17.05 Height: 9.44 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Chrome Weight: 3.5 Product Name: Two Light Bath Light UPC: 783927357654 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.05
Height: 9.44
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 3.5
Product Name: Two Light Bath Light
UPC: 783927357654
Category: Bath Bracket
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344373
Product Name 45359CH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details