Capital Lighting, Inc. 45362CLP Sconces-Single Glass 344372

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.25 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Pewter Weight: 2.88 Product Name: One Light Wall Light UPC: 783927366427 Category: Wall Light Glass: Clear Outside Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.25 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Pewter Weight: 2.88 Product Name: One Light Wall Light UPC: 783927366427 Category: Wall Light Glass: Clear Outside Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45362CLP Sconces-Single Glass - 344372 - Capital Lighting, Inc.
Columbus, OH, USA
45362CLP Sconces-Single Glass
344372
45362CLP Sconces-Single Glass 344372
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.25 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Pewter Weight: 2.88 Product Name: One Light Wall Light UPC: 783927366427 Category: Wall Light Glass: Clear Outside Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 16.25
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Classic Pewter
Weight: 2.88
Product Name: One Light Wall Light
UPC: 783927366427
Category: Wall Light
Glass: Clear Outside
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344372
Product Name 45362CLP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details