Capital Lighting, Inc. 45361CH Bathroom Fixtures-Four Lights 344370

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.71 Height: 9.54 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Four Light Bath Light UPC: 783927356411 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.71 Height: 9.54 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Four Light Bath Light UPC: 783927356411 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45361CH Bathroom Fixtures-Four Lights - 344370 - Capital Lighting, Inc.
Columbus, OH, USA
45361CH Bathroom Fixtures-Four Lights
344370
45361CH Bathroom Fixtures-Four Lights 344370
PRODUCT DETAILS / SPECS Width/Dia: 32.71 Height: 9.54 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Four Light Bath Light UPC: 783927356411 Category: Bath Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.71
Height: 9.54
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 6
Product Name: Four Light Bath Light
UPC: 783927356411
Category: Bath Bracket
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344370
Product Name 45361CH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details