Capital Lighting, Inc. 45668CH Bathroom Fixtures-Four Lights 344368

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 5.00 Extension: 5.25 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Chrome Weight: 6 Product Name: Four Light Bath Light UPC: 783927356480 Category: Bath Bracket Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 5.00 Extension: 5.25 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Chrome Weight: 6 Product Name: Four Light Bath Light UPC: 783927356480 Category: Bath Bracket Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45668CH Bathroom Fixtures-Four Lights - 344368 - Capital Lighting, Inc.
Columbus, OH, USA
45668CH Bathroom Fixtures-Four Lights
344368
45668CH Bathroom Fixtures-Four Lights 344368
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 5.00 Extension: 5.25 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Chrome Weight: 6 Product Name: Four Light Bath Light UPC: 783927356480 Category: Bath Bracket Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 5.00
Extension: 5.25
Bulb
Type: G-9
Qty: 4
Wattage: 50
Finish: Chrome
Weight: 6
Product Name: Four Light Bath Light
UPC: 783927356480
Category: Bath Bracket
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344368
Product Name 45668CH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details