Capital Lighting, Inc. 45401CLP Sconces-Single Glass 344367

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Classic Pewter Weight: 2.5 Product Name: One Light Wall Bracket UPC: 783927361309 Category: Wall Light Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Classic Pewter Weight: 2.5 Product Name: One Light Wall Bracket UPC: 783927361309 Category: Wall Light Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45401CLP Sconces-Single Glass - 344367 - Capital Lighting, Inc.
Columbus, OH, USA
45401CLP Sconces-Single Glass
344367
45401CLP Sconces-Single Glass 344367
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 8 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Classic Pewter Weight: 2.5 Product Name: One Light Wall Bracket UPC: 783927361309 Category: Wall Light Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 8
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Classic Pewter
Weight: 2.5
Product Name: One Light Wall Bracket
UPC: 783927361309
Category: Wall Light
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344367
Product Name 45401CLP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details