Capital Lighting, Inc. 45402CLP Bathroom Fixtures-Two Lights 344366

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Extension: 8 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Classic Pewter Weight: 5.5 Product Name: Two Light Bath Light UPC: 783927362320 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Extension: 8 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Classic Pewter Weight: 5.5 Product Name: Two Light Bath Light UPC: 783927362320 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45402CLP Bathroom Fixtures-Two Lights - 344366 - Capital Lighting, Inc.
Columbus, OH, USA
45402CLP Bathroom Fixtures-Two Lights
344366
45402CLP Bathroom Fixtures-Two Lights 344366
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Extension: 8 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Classic Pewter Weight: 5.5 Product Name: Two Light Bath Light UPC: 783927362320 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.75
Extension: 8
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Classic Pewter
Weight: 5.5
Product Name: Two Light Bath Light
UPC: 783927362320
Category: Bath Bracket
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344366
Product Name 45402CLP Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details