Capital Lighting, Inc. 45402OZ Bathroom Fixtures-Two Lights 344363

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Extension: 8 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 5.5 Product Name: Two Light Bath Light UPC: 783927361293 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Extension: 8 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 5.5 Product Name: Two Light Bath Light UPC: 783927361293 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45402OZ Bathroom Fixtures-Two Lights - 344363 - Capital Lighting, Inc.
Columbus, OH, USA
45402OZ Bathroom Fixtures-Two Lights
344363
45402OZ Bathroom Fixtures-Two Lights 344363
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Extension: 8 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 5.5 Product Name: Two Light Bath Light UPC: 783927361293 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.75
Extension: 8
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 5.5
Product Name: Two Light Bath Light
UPC: 783927361293
Category: Bath Bracket
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344363
Product Name 45402OZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details