Capital Lighting, Inc. 45404CLP Bathroom Fixtures-Four Lights 344362

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.75 Extension: 8 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Classic Pewter Weight: 10 Product Name: Four Light Bath Light UPC: 783927361255 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.75 Extension: 8 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Classic Pewter Weight: 10 Product Name: Four Light Bath Light UPC: 783927361255 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45404CLP Bathroom Fixtures-Four Lights - 344362 - Capital Lighting, Inc.
Columbus, OH, USA
45404CLP Bathroom Fixtures-Four Lights
344362
45404CLP Bathroom Fixtures-Four Lights 344362
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.75 Extension: 8 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Classic Pewter Weight: 10 Product Name: Four Light Bath Light UPC: 783927361255 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 7.75
Extension: 8
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Classic Pewter
Weight: 10
Product Name: Four Light Bath Light
UPC: 783927361255
Category: Bath Bracket
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344362
Product Name 45404CLP Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details