PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 18.25
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Aged Bronze
Weight: 9
Product Name: One Light Wall Bracket
UPC: 783927355179
Category: Outdoor
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 344352 |
| Product Name | 49377AGZ Exterior -Wall Mount |
| Application | Residential; Outdoor |