Capital Lighting, Inc. 49376AGZ Exterior -Wall Mount 344350

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.25 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 7 Product Name: One Light Wall Bracket UPC: 783927355186 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.25 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 7 Product Name: One Light Wall Bracket UPC: 783927355186 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49376AGZ Exterior -Wall Mount - 344350 - Capital Lighting, Inc.
Columbus, OH, USA
49376AGZ Exterior -Wall Mount
344350
49376AGZ Exterior -Wall Mount 344350
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.25 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 7 Product Name: One Light Wall Bracket UPC: 783927355186 Category: Outdoor Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 16.25
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 7
Product Name: One Light Wall Bracket
UPC: 783927355186
Category: Outdoor
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344350
Product Name 49376AGZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details