Capital Lighting, Inc. 45377NI Bathroom Fixtures-Four Lights 344348

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 9.00 Extension: 5.75 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7.32 Product Name: Four Light Bath Light UPC: 783927361781 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 9.00 Extension: 5.75 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7.32 Product Name: Four Light Bath Light UPC: 783927361781 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45377NI Bathroom Fixtures-Four Lights - 344348 - Capital Lighting, Inc.
Columbus, OH, USA
45377NI Bathroom Fixtures-Four Lights
344348
45377NI Bathroom Fixtures-Four Lights 344348
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 9.00 Extension: 5.75 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 7.32 Product Name: Four Light Bath Light UPC: 783927361781 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 9.00
Extension: 5.75
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 7.32
Product Name: Four Light Bath Light
UPC: 783927361781
Category: Bath Bracket
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344348
Product Name 45377NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details