Capital Lighting, Inc. 45369CLP Bathroom Fixtures-Four Lights 344347

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.75 Extension: 5.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Classic Pewter Weight: 5.9 Product Name: Four Light Bath Light UPC: 783927297486 Category: Bath Bracket Glass: White Vetro Mica Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.75 Extension: 5.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Classic Pewter Weight: 5.9 Product Name: Four Light Bath Light UPC: 783927297486 Category: Bath Bracket Glass: White Vetro Mica Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45369CLP Bathroom Fixtures-Four Lights - 344347 - Capital Lighting, Inc.
Columbus, OH, USA
45369CLP Bathroom Fixtures-Four Lights
344347
45369CLP Bathroom Fixtures-Four Lights 344347
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.75 Extension: 5.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Classic Pewter Weight: 5.9 Product Name: Four Light Bath Light UPC: 783927297486 Category: Bath Bracket Glass: White Vetro Mica Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 9.75
Extension: 5.5
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Classic Pewter
Weight: 5.9
Product Name: Four Light Bath Light
UPC: 783927297486
Category: Bath Bracket
Glass: White Vetro Mica
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344347
Product Name 45369CLP Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details