Capital Lighting, Inc. 45376OZ Bathroom Fixtures-Three Lights 344345

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.50 Extension: 5.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5.59 Product Name: Three Light Bath Light UPC: 783927361828 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.50 Extension: 5.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5.59 Product Name: Three Light Bath Light UPC: 783927361828 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45376OZ Bathroom Fixtures-Three Lights - 344345 - Capital Lighting, Inc.
Columbus, OH, USA
45376OZ Bathroom Fixtures-Three Lights
344345
45376OZ Bathroom Fixtures-Three Lights 344345
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.50 Extension: 5.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 5.59 Product Name: Three Light Bath Light UPC: 783927361828 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 8.50
Extension: 5.75
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 5.59
Product Name: Three Light Bath Light
UPC: 783927361828
Category: Bath Bracket
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344345
Product Name 45376OZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details