Capital Lighting, Inc. 45376NI Bathroom Fixtures-Three Lights 344342

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.50 Extension: 5.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.59 Product Name: Three Light Bath Light UPC: 783927361804 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.50 Extension: 5.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.59 Product Name: Three Light Bath Light UPC: 783927361804 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45376NI Bathroom Fixtures-Three Lights - 344342 - Capital Lighting, Inc.
Columbus, OH, USA
45376NI Bathroom Fixtures-Three Lights
344342
45376NI Bathroom Fixtures-Three Lights 344342
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 8.50 Extension: 5.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.59 Product Name: Three Light Bath Light UPC: 783927361804 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 8.50
Extension: 5.75
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 5.59
Product Name: Three Light Bath Light
UPC: 783927361804
Category: Bath Bracket
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344342
Product Name 45376NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details