Capital Lighting, Inc. 45669CH Bathroom Fixtures-Five+Lights 344339

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 5.00 Extension: 5.25 Bulb Type: G-9 Qty: 6 Wattage: 50 Finish: Chrome Weight: 10 Product Name: Six Light Bath Light UPC: 783927356497 Category: Bath Bracket Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 5.00 Extension: 5.25 Bulb Type: G-9 Qty: 6 Wattage: 50 Finish: Chrome Weight: 10 Product Name: Six Light Bath Light UPC: 783927356497 Category: Bath Bracket Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45669CH Bathroom Fixtures-Five+Lights - 344339 - Capital Lighting, Inc.
Columbus, OH, USA
45669CH Bathroom Fixtures-Five+Lights
344339
45669CH Bathroom Fixtures-Five+Lights 344339
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 5.00 Extension: 5.25 Bulb Type: G-9 Qty: 6 Wattage: 50 Finish: Chrome Weight: 10 Product Name: Six Light Bath Light UPC: 783927356497 Category: Bath Bracket Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 35.75
Height: 5.00
Extension: 5.25
Bulb
Type: G-9
Qty: 6
Wattage: 50
Finish: Chrome
Weight: 10
Product Name: Six Light Bath Light
UPC: 783927356497
Category: Bath Bracket
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344339
Product Name 45669CH Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details