Capital Lighting, Inc. 45902NI Bathroom Fixtures-Two Lights 344336

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 9.25 Extension: 8.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5.02 Product Name: Two Light Bath Light UPC: 783927369411 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 9.25 Extension: 8.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5.02 Product Name: Two Light Bath Light UPC: 783927369411 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45902NI Bathroom Fixtures-Two Lights - 344336 - Capital Lighting, Inc.
Columbus, OH, USA
45902NI Bathroom Fixtures-Two Lights
344336
45902NI Bathroom Fixtures-Two Lights 344336
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 9.25 Extension: 8.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5.02 Product Name: Two Light Bath Light UPC: 783927369411 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 9.25
Extension: 8.5
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 5.02
Product Name: Two Light Bath Light
UPC: 783927369411
Category: Bath Bracket
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344336
Product Name 45902NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details