Capital Lighting, Inc. 45902OZ Bathroom Fixtures-Two Lights 344333

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 9.25 Extension: 8.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 5.02 Product Name: Two Light Bath Light UPC: 783927369428 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 9.25 Extension: 8.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 5.02 Product Name: Two Light Bath Light UPC: 783927369428 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45902OZ Bathroom Fixtures-Two Lights - 344333 - Capital Lighting, Inc.
Columbus, OH, USA
45902OZ Bathroom Fixtures-Two Lights
344333
45902OZ Bathroom Fixtures-Two Lights 344333
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 9.25 Extension: 8.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 5.02 Product Name: Two Light Bath Light UPC: 783927369428 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 9.25
Extension: 8.5
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 5.02
Product Name: Two Light Bath Light
UPC: 783927369428
Category: Bath Bracket
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344333
Product Name 45902OZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details