Capital Lighting, Inc. 45904NI Bathroom Fixtures-Four Lights 344332

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.25 Extension: 8.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 8.52 Product Name: Four Light Bath Light UPC: 783927369459 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.25 Extension: 8.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 8.52 Product Name: Four Light Bath Light UPC: 783927369459 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45904NI Bathroom Fixtures-Four Lights - 344332 - Capital Lighting, Inc.
Columbus, OH, USA
45904NI Bathroom Fixtures-Four Lights
344332
45904NI Bathroom Fixtures-Four Lights 344332
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.25 Extension: 8.5 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 8.52 Product Name: Four Light Bath Light UPC: 783927369459 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 9.25
Extension: 8.5
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 8.52
Product Name: Four Light Bath Light
UPC: 783927369459
Category: Bath Bracket
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344332
Product Name 45904NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details