Capital Lighting, Inc. 45903NI Bathroom Fixtures-Three Lights 344331

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 9.25 Extension: 8.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6.16 Product Name: Three Light Bath Light UPC: 783927369435 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 9.25 Extension: 8.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6.16 Product Name: Three Light Bath Light UPC: 783927369435 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45903NI Bathroom Fixtures-Three Lights - 344331 - Capital Lighting, Inc.
Columbus, OH, USA
45903NI Bathroom Fixtures-Three Lights
344331
45903NI Bathroom Fixtures-Three Lights 344331
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 9.25 Extension: 8.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6.16 Product Name: Three Light Bath Light UPC: 783927369435 Category: Bath Bracket Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 9.25
Extension: 8.5
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 6.16
Product Name: Three Light Bath Light
UPC: 783927369435
Category: Bath Bracket
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344331
Product Name 45903NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details