Capital Lighting, Inc. 49349PSS316 Exterior -Post/Pier Head 344328

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Stainless Steel Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927360920 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Stainless Steel Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927360920 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49349PSS316 Exterior -Post/Pier Head - 344328 - Capital Lighting, Inc.
Columbus, OH, USA
49349PSS316 Exterior -Post/Pier Head
344328
49349PSS316 Exterior -Post/Pier Head 344328
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Stainless Steel Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927360920 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Stainless Steel
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 783927360920
Category: Outdoor
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344328
Product Name 49349PSS316 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details