Capital Lighting, Inc. 49349AZ Exterior -Post/Pier Head 344325

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927348126 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927348126 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49349AZ Exterior -Post/Pier Head - 344325 - Capital Lighting, Inc.
Columbus, OH, USA
49349AZ Exterior -Post/Pier Head
344325
49349AZ Exterior -Post/Pier Head 344325
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927348126 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Architectural Bronze
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 783927348126
Category: Outdoor
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344325
Product Name 49349AZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details