Capital Lighting, Inc. 49345AZ Exterior -Wall Mount 344324

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927347723 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927347723 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49345AZ Exterior -Wall Mount - 344324 - Capital Lighting, Inc.
Columbus, OH, USA
49345AZ Exterior -Wall Mount
344324
49345AZ Exterior -Wall Mount 344324
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.25 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Architectural Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 783927347723 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.25
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Architectural Bronze
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 783927347723
Category: Outdoor
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344324
Product Name 49345AZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details