Capital Lighting, Inc. 49348PSS316 Exterior -Hanging 344322

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Stainless Steel Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927360937 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Stainless Steel Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927360937 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
49348PSS316 Exterior -Hanging - 344322 - Capital Lighting, Inc.
Columbus, OH, USA
49348PSS316 Exterior -Hanging
344322
49348PSS316 Exterior -Hanging 344322
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Stainless Steel Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927360937 Category: Outdoor Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Stainless Steel
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 783927360937
Category: Outdoor
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344322
Product Name 49348PSS316 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details