Capital Lighting, Inc. 45986OZ Bathroom Fixtures-Two Lights 344319

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.75 Extension: 7 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 4.2 Product Name: Two Light Bath Light UPC: 783927362269 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.75 Extension: 7 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 4.2 Product Name: Two Light Bath Light UPC: 783927362269 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45986OZ Bathroom Fixtures-Two Lights - 344319 - Capital Lighting, Inc.
Columbus, OH, USA
45986OZ Bathroom Fixtures-Two Lights
344319
45986OZ Bathroom Fixtures-Two Lights 344319
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.75 Extension: 7 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 4.2 Product Name: Two Light Bath Light UPC: 783927362269 Category: Bath Bracket Glass: Satin Etched White Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 7.75
Extension: 7
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 4.2
Product Name: Two Light Bath Light
UPC: 783927362269
Category: Bath Bracket
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344319
Product Name 45986OZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details