Capital Lighting, Inc. 49138OZFL Exterior -Wall Mount 344318

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 7.75 Extension: 7.18 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Olde Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927309691 Category: Fluorescent Outdoor Wall Brkt Glass: Feathered Cream Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 7.75 Extension: 7.18 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Olde Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927309691 Category: Fluorescent Outdoor Wall Brkt Glass: Feathered Cream Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
49138OZFL Exterior -Wall Mount - 344318 - Capital Lighting, Inc.
Columbus, OH, USA
49138OZFL Exterior -Wall Mount
344318
49138OZFL Exterior -Wall Mount 344318
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 7.75 Extension: 7.18 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Olde Bronze Weight: 3 Product Name: One Light Outdoor Fixture UPC: 783927309691 Category: Fluorescent Outdoor Wall Brkt Glass: Feathered Cream Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.13
Height: 7.75
Extension: 7.18
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Olde Bronze
Weight: 3
Product Name: One Light Outdoor Fixture
UPC: 783927309691
Category: Fluorescent Outdoor Wall Brkt
Glass: Feathered Cream
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344318
Product Name 49138OZFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details