Capital Lighting, Inc. 49108RZFL Exterior -Ceiling Mount 344312

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 13.00 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Rubbed Bronze Weight: 6 Product Name: Two Light Outdoor Fixture UPC: 783927309707 Category: Fluorescent Outdoor Ceiling Glass: Light Golden Seedy Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 13.00 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Rubbed Bronze Weight: 6 Product Name: Two Light Outdoor Fixture UPC: 783927309707 Category: Fluorescent Outdoor Ceiling Glass: Light Golden Seedy Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
49108RZFL Exterior -Ceiling Mount - 344312 - Capital Lighting, Inc.
Columbus, OH, USA
49108RZFL Exterior -Ceiling Mount
344312
49108RZFL Exterior -Ceiling Mount 344312
PRODUCT DETAILS / SPECS Width/Dia: 9.13 Height: 13.00 Bulb Type: GU24 Qty: 2 Wattage: 18 Finish: Rubbed Bronze Weight: 6 Product Name: Two Light Outdoor Fixture UPC: 783927309707 Category: Fluorescent Outdoor Ceiling Glass: Light Golden Seedy Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.13
Height: 13.00
Bulb
Type: GU24
Qty: 2
Wattage: 18
Finish: Rubbed Bronze
Weight: 6
Product Name: Two Light Outdoor Fixture
UPC: 783927309707
Category: Fluorescent Outdoor Ceiling
Glass: Light Golden Seedy
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344312
Product Name 49108RZFL Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 655404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351mm(L)
View Details