Capital Lighting, Inc. 49321AGZ Exterior -Post/Pier Head 344308

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 13.25 Length 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927347693 Category: Outdoor Glass: Etched White Linen Seedy Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 13.25 Length 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927347693 Category: Outdoor Glass: Etched White Linen Seedy Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49321AGZ Exterior -Post/Pier Head - 344308 - Capital Lighting, Inc.
Columbus, OH, USA
49321AGZ Exterior -Post/Pier Head
344308
49321AGZ Exterior -Post/Pier Head 344308
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 13.25 Length 13.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927347693 Category: Outdoor Glass: Etched White Linen Seedy Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 13.25
Length 13.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 783927347693
Category: Outdoor
Glass: Etched White Linen Seedy
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344308
Product Name 49321AGZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details