Capital Lighting, Inc. 49418RZ Exterior -Post/Pier Head 344198

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927356602 Category: Outdoor Glass: Etched Seedy Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927356602 Category: Outdoor Glass: Etched Seedy Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49418RZ Exterior -Post/Pier Head - 344198 - Capital Lighting, Inc.
Columbus, OH, USA
49418RZ Exterior -Post/Pier Head
344198
49418RZ Exterior -Post/Pier Head 344198
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 9 Product Name: One Light Outdoor Fixture UPC: 783927356602 Category: Outdoor Glass: Etched Seedy Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rubbed Bronze
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 783927356602
Category: Outdoor
Glass: Etched Seedy
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344198
Product Name 49418RZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details