Capital Lighting, Inc. 49412BK Exterior -Hanging 344194

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black (Painted) Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927356275 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Chain: 72`` Wire: 25``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black (Painted) Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927356275 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Chain: 72`` Wire: 25``

Suppliers

Company
Product
Description
Supplier Links
49412BK Exterior -Hanging - 344194 - Capital Lighting, Inc.
Columbus, OH, USA
49412BK Exterior -Hanging
344194
49412BK Exterior -Hanging 344194
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black (Painted) Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927356275 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL Chain: 72`` Wire: 25``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Black (Painted)
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 783927356275
Category: Outdoor
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``
Wire: 25``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344194
Product Name 49412BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details