Capital Lighting, Inc. 49413BK Exterior -Post/Pier Head 344193

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black (Painted) Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927356299 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black (Painted) Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927356299 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49413BK Exterior -Post/Pier Head - 344193 - Capital Lighting, Inc.
Columbus, OH, USA
49413BK Exterior -Post/Pier Head
344193
49413BK Exterior -Post/Pier Head 344193
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Black (Painted) Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927356299 Category: Outdoor Glass: Satin Etched Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Black (Painted)
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 783927356299
Category: Outdoor
Glass: Satin Etched
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 344193
Product Name 49413BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details